Capital Lighting, Inc. LSM-184WHT Lamps-Desk/Piano Lamps 668918

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Magnifying Lamp UPC: 088675184027
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Magnifying Lamp UPC: 088675184027

Suppliers

Company
Product
Description
Supplier Links
LSM-184WHT Lamps-Desk/Piano Lamps - 668918 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-184WHT Lamps-Desk/Piano Lamps
668918
LSM-184WHT Lamps-Desk/Piano Lamps 668918
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Magnifying Lamp UPC: 088675184027

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Magnifying Lamp
UPC: 088675184027

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668918
Product Name LSM-184WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details