Capital Lighting, Inc. LSM-184BLK Lamps-Desk/Piano Lamps 668915

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Magnifying Lamp UPC: 088675184010
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Magnifying Lamp UPC: 088675184010

Suppliers

Company
Product
Description
Supplier Links
LSM-184BLK Lamps-Desk/Piano Lamps - 668915 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-184BLK Lamps-Desk/Piano Lamps
668915
LSM-184BLK Lamps-Desk/Piano Lamps 668915
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Magnifying Lamp UPC: 088675184010

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Magnifying Lamp
UPC: 088675184010

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668915
Product Name LSM-184BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details