Capital Lighting, Inc. LSM-181WHT Lamps-Desk/Piano Lamps 668912

Description
PRODUCT DETAILS / SPECS Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Magnifying Lamp UPC: 088675449591
Description
PRODUCT DETAILS / SPECS Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Magnifying Lamp UPC: 088675449591

Suppliers

Company
Product
Description
Supplier Links
LSM-181WHT Lamps-Desk/Piano Lamps - 668912 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-181WHT Lamps-Desk/Piano Lamps
668912
LSM-181WHT Lamps-Desk/Piano Lamps 668912
PRODUCT DETAILS / SPECS Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Product Name: One Light Magnifying Lamp UPC: 088675449591

PRODUCT DETAILS / SPECS
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Magnifying Lamp
UPC: 088675449591

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668912
Product Name LSM-181WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details