Capital Lighting, Inc. LSP-720SIL/BLU Lamps-Desk/Piano Lamps 668908

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.00 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675720478
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.00 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675720478

Suppliers

Company
Product
Description
Supplier Links
LSP-720SIL/BLU Lamps-Desk/Piano Lamps - 668908 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-720SIL/BLU Lamps-Desk/Piano Lamps
668908
LSP-720SIL/BLU Lamps-Desk/Piano Lamps 668908
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.00 Bulb Type: PL Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675720478

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 34.00
Bulb
Type: PL
Qty: 1
Wattage: 13
Finish: Silver
Product Name: One Light Desk Lamp
UPC: 088675720478

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668908
Product Name LSP-720SIL/BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details