Capital Lighting, Inc. LSM-195SILV Lamps-Desk/Piano Lamps 668907

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.50 Bulb Type: T4 Qty: 1 Wattage: 12 Finish: Silver Product Name: One Light Clip On Gooseneck Lamp UPC: 088675195337
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.50 Bulb Type: T4 Qty: 1 Wattage: 12 Finish: Silver Product Name: One Light Clip On Gooseneck Lamp UPC: 088675195337

Suppliers

Company
Product
Description
Supplier Links
LSM-195SILV Lamps-Desk/Piano Lamps - 668907 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-195SILV Lamps-Desk/Piano Lamps
668907
LSM-195SILV Lamps-Desk/Piano Lamps 668907
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.50 Bulb Type: T4 Qty: 1 Wattage: 12 Finish: Silver Product Name: One Light Clip On Gooseneck Lamp UPC: 088675195337

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 11.50
Bulb
Type: T4
Qty: 1
Wattage: 12
Finish: Silver
Product Name: One Light Clip On Gooseneck Lamp
UPC: 088675195337

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668907
Product Name LSM-195SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details