Capital Lighting, Inc. LSM-197SILV Lamps-Desk/Piano Lamps 668901

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Silver Product Name: One Light Magnifying Swing Arm Lamp UPC: 088675197331
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Silver Product Name: One Light Magnifying Swing Arm Lamp UPC: 088675197331

Suppliers

Company
Product
Description
Supplier Links
LSM-197SILV Lamps-Desk/Piano Lamps - 668901 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-197SILV Lamps-Desk/Piano Lamps
668901
LSM-197SILV Lamps-Desk/Piano Lamps 668901
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: Silver Product Name: One Light Magnifying Swing Arm Lamp UPC: 088675197331

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 27.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 22
Finish: Silver
Product Name: One Light Magnifying Swing Arm Lamp
UPC: 088675197331

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668901
Product Name LSM-197SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details