Capital Lighting, Inc. LSM-198BLK Lamps-Desk/Piano Lamps 668900

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: T5 Qty: 1 Wattage: 22 Finish: Black Product Name: Three & Five Diopter Magnifier Lamp UPC: 088675434030
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: T5 Qty: 1 Wattage: 22 Finish: Black Product Name: Three & Five Diopter Magnifier Lamp UPC: 088675434030

Suppliers

Company
Product
Description
Supplier Links
LSM-198BLK Lamps-Desk/Piano Lamps - 668900 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-198BLK Lamps-Desk/Piano Lamps
668900
LSM-198BLK Lamps-Desk/Piano Lamps 668900
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: T5 Qty: 1 Wattage: 22 Finish: Black Product Name: Three & Five Diopter Magnifier Lamp UPC: 088675434030

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: T5
Qty: 1
Wattage: 22
Finish: Black
Product Name: Three & Five Diopter Magnifier Lamp
UPC: 088675434030

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668900
Product Name LSM-198BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details