Capital Lighting, Inc. S2198 Mid. Chandeliers-Drum Shades 668899

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Stainless Steel Product Name: Six Light Chandelier UPC: 8322821983 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Stainless Steel Product Name: Six Light Chandelier UPC: 8322821983 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
S2198 Mid. Chandeliers-Drum Shades - 668899 - Capital Lighting, Inc.
Columbus, OH, USA
S2198 Mid. Chandeliers-Drum Shades
668899
S2198 Mid. Chandeliers-Drum Shades 668899
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.25 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Stainless Steel Product Name: Six Light Chandelier UPC: 8322821983 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 12.25
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Stainless Steel
Product Name: Six Light Chandelier
UPC: 8322821983
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668899
Product Name S2198 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details