Capital Lighting, Inc. S3364 Sconces-Pocket 668894

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322708802 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322708802 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S3364 Sconces-Pocket - 668894 - Capital Lighting, Inc.
Columbus, OH, USA
S3364 Sconces-Pocket
668894
S3364 Sconces-Pocket 668894
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 8322708802 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 8322708802
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668894
Product Name S3364 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details