Capital Lighting, Inc. Z2098 Lamps-Swing Arm-Wall 668892

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Swinger UPC: 8322708505 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Swinger UPC: 8322708505 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
Z2098 Lamps-Swing Arm-Wall - 668892 - Capital Lighting, Inc.
Columbus, OH, USA
Z2098 Lamps-Swing Arm-Wall
668892
Z2098 Lamps-Swing Arm-Wall 668892
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Swinger UPC: 8322708505 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.25
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Swinger
UPC: 8322708505
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668892
Product Name Z2098 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details