Capital Lighting, Inc. 87920RP Exterior -Ceiling Mount 668886

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 4.18 Product Name: One Light Outdoor Ceiling Mount UPC: 783209019744 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 4.18 Product Name: One Light Outdoor Ceiling Mount UPC: 783209019744 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87920RP Exterior -Ceiling Mount - 668886 - Capital Lighting, Inc.
Columbus, OH, USA
87920RP Exterior -Ceiling Mount
668886
87920RP Exterior -Ceiling Mount 668886
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Weight: 4.18 Product Name: One Light Outdoor Ceiling Mount UPC: 783209019744 Category: Outdoor Ceiling Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Rust Patina
Weight: 4.18
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209019744
Category: Outdoor Ceiling Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668886
Product Name 87920RP Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details