Capital Lighting, Inc. 5845MRAC Pendants-Bowl Style 668872

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Acorn Weight: 6.5 Product Name: Three Light Invert Bowl Pendant UPC: 783209584570 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Acorn Weight: 6.5 Product Name: Three Light Invert Bowl Pendant UPC: 783209584570 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5845MRAC Pendants-Bowl Style - 668872 - Capital Lighting, Inc.
Columbus, OH, USA
5845MRAC Pendants-Bowl Style
668872
5845MRAC Pendants-Bowl Style 668872
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Acorn Weight: 6.5 Product Name: Three Light Invert Bowl Pendant UPC: 783209584570 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Acorn
Weight: 6.5
Product Name: Three Light Invert Bowl Pendant
UPC: 783209584570
Category: Invert Bowl Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668872
Product Name 5845MRAC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details