Capital Lighting, Inc. 8016WSOI Bathroom Fixtures-Five+Lights 668869

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.89 Product Name: Seven Light Bath Vanity UPC: 783209801653 Category: Bath Vanity Glass: Wilshire Shipped Via: Truck Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.89 Product Name: Seven Light Bath Vanity UPC: 783209801653 Category: Bath Vanity Glass: Wilshire Shipped Via: Truck Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8016WSOI Bathroom Fixtures-Five+Lights - 668869 - Capital Lighting, Inc.
Columbus, OH, USA
8016WSOI Bathroom Fixtures-Five+Lights
668869
8016WSOI Bathroom Fixtures-Five+Lights 668869
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.89 Product Name: Seven Light Bath Vanity UPC: 783209801653 Category: Bath Vanity Glass: Wilshire Shipped Via: Truck Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 13.89
Product Name: Seven Light Bath Vanity
UPC: 783209801653
Category: Bath Vanity
Glass: Wilshire
Shipped Via: Truck
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668869
Product Name 8016WSOI Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details