Capital Lighting, Inc. 9013SWOI Bathroom Fixtures-Three Lights 668862

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.37 Product Name: Three Light Bath Vanity UPC: 783209901308 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.37 Product Name: Three Light Bath Vanity UPC: 783209901308 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9013SWOI Bathroom Fixtures-Three Lights - 668862 - Capital Lighting, Inc.
Columbus, OH, USA
9013SWOI Bathroom Fixtures-Three Lights
668862
9013SWOI Bathroom Fixtures-Three Lights 668862
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.50 Extension: 6.3 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 4.37 Product Name: Three Light Bath Vanity UPC: 783209901308 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 6.50
Extension: 6.3
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.37
Product Name: Three Light Bath Vanity
UPC: 783209901308
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668862
Product Name 9013SWOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details