Capital Lighting, Inc. 9054SWSN Bathroom Fixtures-Four Lights 668834

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.50 Extension: 5.3 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 8.47 Product Name: Four Light Bath Vanity UPC: 783209905412 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.50 Extension: 5.3 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 8.47 Product Name: Four Light Bath Vanity UPC: 783209905412 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9054SWSN Bathroom Fixtures-Four Lights - 668834 - Capital Lighting, Inc.
Columbus, OH, USA
9054SWSN Bathroom Fixtures-Four Lights
668834
9054SWSN Bathroom Fixtures-Four Lights 668834
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.50 Extension: 5.3 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 8.47 Product Name: Four Light Bath Vanity UPC: 783209905412 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.50
Extension: 5.3
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 8.47
Product Name: Four Light Bath Vanity
UPC: 783209905412
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668834
Product Name 9054SWSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details