Capital Lighting, Inc. C4639 Lamps-Table Lamps 668792

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Colored Product Name: One Light Buffet Lamp UPC: 088675492092 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Colored Product Name: One Light Buffet Lamp UPC: 088675492092 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4639 Lamps-Table Lamps - 668792 - Capital Lighting, Inc.
Columbus, OH, USA
C4639 Lamps-Table Lamps
668792
C4639 Lamps-Table Lamps 668792
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Multi Colored Product Name: One Light Buffet Lamp UPC: 088675492092 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Multi Colored
Product Name: One Light Buffet Lamp
UPC: 088675492092
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668792
Product Name C4639 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details