Capital Lighting, Inc. C7425 Large Chandeliers-Candle 668768

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Brown Product Name: Nine Light Up Lighting Chandelier UPC: 088675491453 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Brown Product Name: Nine Light Up Lighting Chandelier UPC: 088675491453 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7425 Large Chandeliers-Candle - 668768 - Capital Lighting, Inc.
Columbus, OH, USA
C7425 Large Chandeliers-Candle
668768
C7425 Large Chandeliers-Candle 668768
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Brown Product Name: Nine Light Up Lighting Chandelier UPC: 088675491453 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Brown
Product Name: Nine Light Up Lighting Chandelier
UPC: 088675491453
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668768
Product Name C7425 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details