Capital Lighting, Inc. C7156 Mid. Chandeliers-Candle 668766

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Wrought Iron Product Name: Five Light Chandelier UPC: 088675490487 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Wrought Iron Product Name: Five Light Chandelier UPC: 088675490487 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7156 Mid. Chandeliers-Candle - 668766 - Capital Lighting, Inc.
Columbus, OH, USA
C7156 Mid. Chandeliers-Candle
668766
C7156 Mid. Chandeliers-Candle 668766
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Wrought Iron Product Name: Five Light Chandelier UPC: 088675490487 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Wrought Iron
Product Name: Five Light Chandelier
UPC: 088675490487
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668766
Product Name C7156 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details