Capital Lighting, Inc. C7423-W Sconces-Double Candle 668765

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Product Name: Two Light Wall Sconce UPC: 088675491439 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Product Name: Two Light Wall Sconce UPC: 088675491439 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7423-W Sconces-Double Candle - 668765 - Capital Lighting, Inc.
Columbus, OH, USA
C7423-W Sconces-Double Candle
668765
C7423-W Sconces-Double Candle 668765
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Product Name: Two Light Wall Sconce UPC: 088675491439 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brown
Product Name: Two Light Wall Sconce
UPC: 088675491439
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668765
Product Name C7423-W Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details