Capital Lighting, Inc. C7320 Semi-Flush Mts.-Bowl Style 668763

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Ceiling Lamp UPC: 088675493167 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Ceiling Lamp UPC: 088675493167 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7320 Semi-Flush Mts.-Bowl Style - 668763 - Capital Lighting, Inc.
Columbus, OH, USA
C7320 Semi-Flush Mts.-Bowl Style
668763
C7320 Semi-Flush Mts.-Bowl Style 668763
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Ceiling Lamp UPC: 088675493167 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Ceiling Lamp
UPC: 088675493167
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668763
Product Name C7320 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details