Capital Lighting, Inc. C7415 Mid. Chandeliers-Glass Up 668760

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Six Light Up Lighting Chandelier UPC: 088675491392 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Six Light Up Lighting Chandelier UPC: 088675491392 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7415 Mid. Chandeliers-Glass Up - 668760 - Capital Lighting, Inc.
Columbus, OH, USA
C7415 Mid. Chandeliers-Glass Up
668760
C7415 Mid. Chandeliers-Glass Up 668760
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Six Light Up Lighting Chandelier UPC: 088675491392 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Silver
Product Name: Six Light Up Lighting Chandelier
UPC: 088675491392
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668760
Product Name C7415 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details