Capital Lighting, Inc. C7426-W Sconces-Double Candle 668739

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Sconce UPC: 088675491460 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Sconce UPC: 088675491460 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7426-W Sconces-Double Candle - 668739 - Capital Lighting, Inc.
Columbus, OH, USA
C7426-W Sconces-Double Candle
668739
C7426-W Sconces-Double Candle 668739
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Sconce UPC: 088675491460 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Wall Sconce
UPC: 088675491460
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668739
Product Name C7426-W Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details