Capital Lighting, Inc. C7461-W Sconces-Single Glass 668734

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 088675491552 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 088675491552 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7461-W Sconces-Single Glass - 668734 - Capital Lighting, Inc.
Columbus, OH, USA
C7461-W Sconces-Single Glass
668734
C7461-W Sconces-Single Glass 668734
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 088675491552 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Wall Sconce
UPC: 088675491552
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668734
Product Name C7461-W Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details