Capital Lighting, Inc. C7606 Mid. Chandeliers-Glass Up 668733

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Rusted Brown Product Name: Five Light Up Lighting Chandelier UPC: 088675491996 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Rusted Brown Product Name: Five Light Up Lighting Chandelier UPC: 088675491996 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7606 Mid. Chandeliers-Glass Up - 668733 - Capital Lighting, Inc.
Columbus, OH, USA
C7606 Mid. Chandeliers-Glass Up
668733
C7606 Mid. Chandeliers-Glass Up 668733
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 40 Finish: Rusted Brown Product Name: Five Light Up Lighting Chandelier UPC: 088675491996 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 28.50
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Rusted Brown
Product Name: Five Light Up Lighting Chandelier
UPC: 088675491996
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668733
Product Name C7606 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details