Capital Lighting, Inc. C7925 Mid. Chandeliers-Candle 668716

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675493020 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675493020 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7925 Mid. Chandeliers-Candle - 668716 - Capital Lighting, Inc.
Columbus, OH, USA
C7925 Mid. Chandeliers-Candle
668716
C7925 Mid. Chandeliers-Candle 668716
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675493020 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 088675493020
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668716
Product Name C7925 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details