Capital Lighting, Inc. C7940 Large Chandeliers-Glass Shade 668710

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 43.00 Extension: 94 Bulb Type: Medium Qty: 17 Wattage: 60 Finish: Antique Bronze Product Name: 17 Light Up Lighting Chandelier UPC: 088675493235 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 43.00 Extension: 94 Bulb Type: Medium Qty: 17 Wattage: 60 Finish: Antique Bronze Product Name: 17 Light Up Lighting Chandelier UPC: 088675493235 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7940 Large Chandeliers-Glass Shade - 668710 - Capital Lighting, Inc.
Columbus, OH, USA
C7940 Large Chandeliers-Glass Shade
668710
C7940 Large Chandeliers-Glass Shade 668710
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 43.00 Extension: 94 Bulb Type: Medium Qty: 17 Wattage: 60 Finish: Antique Bronze Product Name: 17 Light Up Lighting Chandelier UPC: 088675493235 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 43.00
Extension: 94
Bulb
Type: Medium
Qty: 17
Wattage: 60
Finish: Antique Bronze
Product Name: 17 Light Up Lighting Chandelier
UPC: 088675493235
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668710
Product Name C7940 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details