Capital Lighting, Inc. LS-17093AB/AMB Semi-Flush Mts.-Spot Lights 668695

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Bulb Type: GU-10 Qty: 3 Wattage: 50 Finish: Antique Brass Product Name: Three-Head Spot Light Wall/Flush Mount) UPC: 088675424086 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Bulb Type: GU-10 Qty: 3 Wattage: 50 Finish: Antique Brass Product Name: Three-Head Spot Light Wall/Flush Mount) UPC: 088675424086 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-17093AB/AMB Semi-Flush Mts.-Spot Lights - 668695 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17093AB/AMB Semi-Flush Mts.-Spot Lights
668695
LS-17093AB/AMB Semi-Flush Mts.-Spot Lights 668695
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Bulb Type: GU-10 Qty: 3 Wattage: 50 Finish: Antique Brass Product Name: Three-Head Spot Light Wall/Flush Mount) UPC: 088675424086 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.50
Bulb
Type: GU-10
Qty: 3
Wattage: 50
Finish: Antique Brass
Product Name: Three-Head Spot Light Wall/Flush Mount)
UPC: 088675424086
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668695
Product Name LS-17093AB/AMB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details