Capital Lighting, Inc. LS-17091AB/AMB Semi-Flush Mts.-Spot Lights 668692

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Wall/ceiling light UPC: 088675424062 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Wall/ceiling light UPC: 088675424062 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-17091AB/AMB Semi-Flush Mts.-Spot Lights - 668692 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17091AB/AMB Semi-Flush Mts.-Spot Lights
668692
LS-17091AB/AMB Semi-Flush Mts.-Spot Lights 668692
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Antique Brass Product Name: One Light Wall/ceiling light UPC: 088675424062 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 4.50
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Antique Brass
Product Name: One Light Wall/ceiling light
UPC: 088675424062
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668692
Product Name LS-17091AB/AMB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details