Capital Lighting, Inc. LS-17045MXD Island/Pool Table-4 Light + 668690

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Bulb Type: E12 S Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island / Billiard Fixture UPC: 088675418467 Glass: Mixed
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Bulb Type: E12 S Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island / Billiard Fixture UPC: 088675418467 Glass: Mixed

Suppliers

Company
Product
Description
Supplier Links
LS-17045MXD Island/Pool Table-4 Light + - 668690 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17045MXD Island/Pool Table-4 Light +
668690
LS-17045MXD Island/Pool Table-4 Light + 668690
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Bulb Type: E12 S Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island / Billiard Fixture UPC: 088675418467 Glass: Mixed

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 56.00
Bulb
Type: E12 S
Qty: 5
Wattage: 40
Finish: Polished Steel
Product Name: Five Light Island / Billiard Fixture
UPC: 088675418467
Glass: Mixed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668690
Product Name LS-17045MXD Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details