Capital Lighting, Inc. LS-1733 Mini Pendants-Cable 668679

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Extension: 120 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675420927 Glass: Multi Colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Extension: 120 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675420927 Glass: Multi Colored

Suppliers

Company
Product
Description
Supplier Links
LS-1733 Mini Pendants-Cable - 668679 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1733 Mini Pendants-Cable
668679
LS-1733 Mini Pendants-Cable 668679
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Extension: 120 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675420927 Glass: Multi Colored

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.50
Extension: 120
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675420927
Glass: Multi Colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668679
Product Name LS-1733 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details