Capital Lighting, Inc. LS-17836L/AMB Mid. Chandeliers-Glass Up 668678

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 51.00 Extension: 51 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Polished Steel Product Name: Six Light Up Lighting Chandelier UPC: 088675421214 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 51.00 Extension: 51 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Polished Steel Product Name: Six Light Up Lighting Chandelier UPC: 088675421214 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-17836L/AMB Mid. Chandeliers-Glass Up - 668678 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17836L/AMB Mid. Chandeliers-Glass Up
668678
LS-17836L/AMB Mid. Chandeliers-Glass Up 668678
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 51.00 Extension: 51 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Polished Steel Product Name: Six Light Up Lighting Chandelier UPC: 088675421214 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 51.00
Extension: 51
Bulb
Type: Halogen
Qty: 6
Wattage: 20
Finish: Polished Steel
Product Name: Six Light Up Lighting Chandelier
UPC: 088675421214
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668678
Product Name LS-17836L/AMB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details