Capital Lighting, Inc. LS-17650PS Pendants-Other 668675

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 48.00 Extension: 48 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675423355
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 48.00 Extension: 48 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675423355

Suppliers

Company
Product
Description
Supplier Links
LS-17650PS Pendants-Other - 668675 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17650PS Pendants-Other
668675
LS-17650PS Pendants-Other 668675
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 48.00 Extension: 48 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675423355

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 48.00
Extension: 48
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Pendant
UPC: 088675423355

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668675
Product Name LS-17650PS Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details