Capital Lighting, Inc. LS-1755ALU Mini Pendants-Cable 668670

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 70.50 Extension: 70.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aluminum Product Name: One Light Mini Pendant UPC: 088675423003
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 70.50 Extension: 70.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aluminum Product Name: One Light Mini Pendant UPC: 088675423003

Suppliers

Company
Product
Description
Supplier Links
LS-1755ALU Mini Pendants-Cable - 668670 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1755ALU Mini Pendants-Cable
668670
LS-1755ALU Mini Pendants-Cable 668670
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 70.50 Extension: 70.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aluminum Product Name: One Light Mini Pendant UPC: 088675423003

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 70.50
Extension: 70.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aluminum
Product Name: One Light Mini Pendant
UPC: 088675423003

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668670
Product Name LS-1755ALU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details