Capital Lighting, Inc. LS-19339AGED/CP Large Chandeliers-Glass Shade 668662

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 48.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Copper Product Name: Nine Light Up Lighting Chandelier UPC: 088675424734 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 48.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Copper Product Name: Nine Light Up Lighting Chandelier UPC: 088675424734 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19339AGED/CP Large Chandeliers-Glass Shade - 668662 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19339AGED/CP Large Chandeliers-Glass Shade
668662
LS-19339AGED/CP Large Chandeliers-Glass Shade 668662
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 48.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Copper Product Name: Nine Light Up Lighting Chandelier UPC: 088675424734 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Copper
Product Name: Nine Light Up Lighting Chandelier
UPC: 088675424734
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668662
Product Name LS-19339AGED/CP Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details