Capital Lighting, Inc. LS-19272 Mid. Chandeliers-Glass Up 668661

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675429791 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675429791 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19272 Mid. Chandeliers-Glass Up - 668661 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19272 Mid. Chandeliers-Glass Up
668661
LS-19272 Mid. Chandeliers-Glass Up 668661
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675429791 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 28.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675429791
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668661
Product Name LS-19272 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details