Capital Lighting, Inc. LS-19335AGED/CP Large Chandeliers-Glass Shade 668660

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 48.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Copper Product Name: Five Light Up Lighting Chandelier UPC: 088675424727 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 48.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Copper Product Name: Five Light Up Lighting Chandelier UPC: 088675424727 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19335AGED/CP Large Chandeliers-Glass Shade - 668660 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19335AGED/CP Large Chandeliers-Glass Shade
668660
LS-19335AGED/CP Large Chandeliers-Glass Shade 668660
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 48.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Copper Product Name: Five Light Up Lighting Chandelier UPC: 088675424727 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Aged Copper
Product Name: Five Light Up Lighting Chandelier
UPC: 088675424727
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668660
Product Name LS-19335AGED/CP Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details