Capital Lighting, Inc. LS-20490WHT Lamps-Desk/Piano Lamps 668657

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: White Product Name: One Light Table Lamp UPC: 088675431534
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: White Product Name: One Light Table Lamp UPC: 088675431534

Suppliers

Company
Product
Description
Supplier Links
LS-20490WHT Lamps-Desk/Piano Lamps - 668657 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20490WHT Lamps-Desk/Piano Lamps
668657
LS-20490WHT Lamps-Desk/Piano Lamps 668657
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: White Product Name: One Light Table Lamp UPC: 088675431534

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.50
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: White
Product Name: One Light Table Lamp
UPC: 088675431534

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668657
Product Name LS-20490WHT Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details