Capital Lighting, Inc. LS-19395C/FRO Pendants-Drum Shade 668636

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 6.00 Extension: 64.5 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Chrome Product Name: One Light Pendant UPC: 088675435990
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 6.00 Extension: 64.5 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Chrome Product Name: One Light Pendant UPC: 088675435990

Suppliers

Company
Product
Description
Supplier Links
LS-19395C/FRO Pendants-Drum Shade - 668636 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19395C/FRO Pendants-Drum Shade
668636
LS-19395C/FRO Pendants-Drum Shade 668636
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 6.00 Extension: 64.5 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Chrome Product Name: One Light Pendant UPC: 088675435990

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 6.00
Extension: 64.5
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: Chrome
Product Name: One Light Pendant
UPC: 088675435990

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668636
Product Name LS-19395C/FRO Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details