Capital Lighting, Inc. LS-19474SS/WHT Pendants-Drum Shade 668635

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Large Pendant UPC: 088675444541
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Large Pendant UPC: 088675444541

Suppliers

Company
Product
Description
Supplier Links
LS-19474SS/WHT Pendants-Drum Shade - 668635 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19474SS/WHT Pendants-Drum Shade
668635
LS-19474SS/WHT Pendants-Drum Shade 668635
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Large Pendant UPC: 088675444541

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Steel
Product Name: Three Light Large Pendant
UPC: 088675444541

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668635
Product Name LS-19474SS/WHT Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details