Capital Lighting, Inc. LS-19473RED Island/Pool Table-3 Light Bar 668632

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: MR-16 Qty: 3 Wattage: 35 Finish: Polished Steel Product Name: Three Light Multi Light Pendant UPC: 088675424871 Glass: Red Colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: MR-16 Qty: 3 Wattage: 35 Finish: Polished Steel Product Name: Three Light Multi Light Pendant UPC: 088675424871 Glass: Red Colored

Suppliers

Company
Product
Description
Supplier Links
LS-19473RED Island/Pool Table-3 Light Bar - 668632 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19473RED Island/Pool Table-3 Light Bar
668632
LS-19473RED Island/Pool Table-3 Light Bar 668632
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: MR-16 Qty: 3 Wattage: 35 Finish: Polished Steel Product Name: Three Light Multi Light Pendant UPC: 088675424871 Glass: Red Colored

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.50
Bulb
Type: MR-16
Qty: 3
Wattage: 35
Finish: Polished Steel
Product Name: Three Light Multi Light Pendant
UPC: 088675424871
Glass: Red Colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668632
Product Name LS-19473RED Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details