Capital Lighting, Inc. LS-19539C/FRO Pendants-Glass Down 668616

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 71.50 Extension: 71.5 Bulb Type: G Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Large Pendant UPC: 088675445593 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 71.50 Extension: 71.5 Bulb Type: G Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Large Pendant UPC: 088675445593 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19539C/FRO Pendants-Glass Down - 668616 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19539C/FRO Pendants-Glass Down
668616
LS-19539C/FRO Pendants-Glass Down 668616
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 71.50 Extension: 71.5 Bulb Type: G Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Large Pendant UPC: 088675445593 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 71.50
Extension: 71.5
Bulb
Type: G
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Large Pendant
UPC: 088675445593
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668616
Product Name LS-19539C/FRO Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details