Capital Lighting, Inc. LS-19599C/FRO Pendants-Bowl Style 668613

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 52.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Large Pendant UPC: 088675436751 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 52.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Large Pendant UPC: 088675436751 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19599C/FRO Pendants-Bowl Style - 668613 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19599C/FRO Pendants-Bowl Style
668613
LS-19599C/FRO Pendants-Bowl Style 668613
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 52.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Large Pendant UPC: 088675436751 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 52.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Large Pendant
UPC: 088675436751
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668613
Product Name LS-19599C/FRO Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details