Capital Lighting, Inc. LS-19740C/CLR Pendants-Glass Down 668609

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 73.00 Extension: 73 Bulb Type: Halogen Qty: 8 Wattage: 10 Finish: Chrome Product Name: Eight Light Hanging Lamp UPC: 088675433156 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 73.00 Extension: 73 Bulb Type: Halogen Qty: 8 Wattage: 10 Finish: Chrome Product Name: Eight Light Hanging Lamp UPC: 088675433156 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19740C/CLR Pendants-Glass Down - 668609 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19740C/CLR Pendants-Glass Down
668609
LS-19740C/CLR Pendants-Glass Down 668609
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 73.00 Extension: 73 Bulb Type: Halogen Qty: 8 Wattage: 10 Finish: Chrome Product Name: Eight Light Hanging Lamp UPC: 088675433156 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 73.00
Extension: 73
Bulb
Type: Halogen
Qty: 8
Wattage: 10
Finish: Chrome
Product Name: Eight Light Hanging Lamp
UPC: 088675433156
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668609
Product Name LS-19740C/CLR Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details