Capital Lighting, Inc. LS-19851PS/WHT Mini Pendants-Cable 668603

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 83 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675435099 Glass: White Crackled
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 83 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675435099 Glass: White Crackled

Suppliers

Company
Product
Description
Supplier Links
LS-19851PS/WHT Mini Pendants-Cable - 668603 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19851PS/WHT Mini Pendants-Cable
668603
LS-19851PS/WHT Mini Pendants-Cable 668603
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 83 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675435099 Glass: White Crackled

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Extension: 83
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675435099
Glass: White Crackled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668603
Product Name LS-19851PS/WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details