Capital Lighting, Inc. LSI-5457PS/FRO Flush Mounts-Bowl Style 668596

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount UPC: 088675420002 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount UPC: 088675420002 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LSI-5457PS/FRO Flush Mounts-Bowl Style - 668596 - Capital Lighting, Inc.
Columbus, OH, USA
LSI-5457PS/FRO Flush Mounts-Bowl Style
668596
LSI-5457PS/FRO Flush Mounts-Bowl Style 668596
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Flush Mount UPC: 088675420002 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Flush Mount
UPC: 088675420002
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668596
Product Name LSI-5457PS/FRO Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details