Capital Lighting, Inc. LSI-2042PS/FRO Lamps-Table Lamps 668594

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675419983 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675419983 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LSI-2042PS/FRO Lamps-Table Lamps - 668594 - Capital Lighting, Inc.
Columbus, OH, USA
LSI-2042PS/FRO Lamps-Table Lamps
668594
LSI-2042PS/FRO Lamps-Table Lamps 668594
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675419983 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675419983
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668594
Product Name LSI-2042PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details