Capital Lighting, Inc. LSM-190BLK Lamps-Accent Lamps 668591

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: PL Qty: 2 Wattage: 7 Finish: Black Product Name: Three Diopter Magnifier Lamp UPC: 088675190011
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: PL Qty: 2 Wattage: 7 Finish: Black Product Name: Three Diopter Magnifier Lamp UPC: 088675190011

Suppliers

Company
Product
Description
Supplier Links
LSM-190BLK Lamps-Accent Lamps - 668591 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-190BLK Lamps-Accent Lamps
668591
LSM-190BLK Lamps-Accent Lamps 668591
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: PL Qty: 2 Wattage: 7 Finish: Black Product Name: Three Diopter Magnifier Lamp UPC: 088675190011

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: PL
Qty: 2
Wattage: 7
Finish: Black
Product Name: Three Diopter Magnifier Lamp
UPC: 088675190011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668591
Product Name LSM-190BLK Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details