Capital Lighting, Inc. LSM-190PUTTY Lamps-Accent Lamps 668590

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: PL Qty: 2 Wattage: 7 Finish: Putty Product Name: Three Diopter Magnifier Lamp UPC: 088675190691
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: PL Qty: 2 Wattage: 7 Finish: Putty Product Name: Three Diopter Magnifier Lamp UPC: 088675190691

Suppliers

Company
Product
Description
Supplier Links
LSM-190PUTTY Lamps-Accent Lamps - 668590 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-190PUTTY Lamps-Accent Lamps
668590
LSM-190PUTTY Lamps-Accent Lamps 668590
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: PL Qty: 2 Wattage: 7 Finish: Putty Product Name: Three Diopter Magnifier Lamp UPC: 088675190691

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: PL
Qty: 2
Wattage: 7
Finish: Putty
Product Name: Three Diopter Magnifier Lamp
UPC: 088675190691

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668590
Product Name LSM-190PUTTY Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details