Capital Lighting, Inc. S2197 Semi-Flush Mts.-Drum Shade 668588

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stainless Steel Product Name: Two Light Flushmount UPC: 8322932689 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stainless Steel Product Name: Two Light Flushmount UPC: 8322932689 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
S2197 Semi-Flush Mts.-Drum Shade - 668588 - Capital Lighting, Inc.
Columbus, OH, USA
S2197 Semi-Flush Mts.-Drum Shade
668588
S2197 Semi-Flush Mts.-Drum Shade 668588
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stainless Steel Product Name: Two Light Flushmount UPC: 8322932689 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Stainless Steel
Product Name: Two Light Flushmount
UPC: 8322932689
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668588
Product Name S2197 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details