Capital Lighting, Inc. S2190 Lamps-Table Lamps 668584

Description
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 1 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322043026 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 1 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322043026 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S2190 Lamps-Table Lamps - 668584 - Capital Lighting, Inc.
Columbus, OH, USA
S2190 Lamps-Table Lamps
668584
S2190 Lamps-Table Lamps 668584
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 1 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322043026 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Length 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 1
Finish: Stainless Steel
Product Name: One Light Table Lamp
UPC: 8322043026
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668584
Product Name S2190 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details